EN
  • EN
  • DE

RN5VT11CA-TR

Part No RN5VT11CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297859-RN5VT11CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT11CA-TR CAD Model

Description

The Ricoh RN5VT11CA-TR is a voltage detector IC designed for accurate voltage supervision in electronic circuits. This IC is part of the RN5VT series and is known for its low current consumption and precise voltage detection capabilities. The "-TR" suffix signifies that the component is supplied in tape and reel packaging, making it suitable for automated surface mount assembly processes. It's an essential component for ensuring the stable and reliable operation of various electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage drops.
  • Battery Monitoring in Portable Devices: Monitors battery voltage to prevent deep discharge and extend battery life in smartphones, tablets, and other portable electronics.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and initiate protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent equipment damage.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure proper functioning of electronic components.

Features

  • Low Supply Current: Minimizes power consumption, which is critical for battery-powered devices.
  • High Detection Voltage Accuracy: Provides precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage irregularities.
  • Extended Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution.

The RN5VT11CA-TR works by comparing the input voltage to a predetermined threshold. When the input voltage drops below this threshold, the output changes state, indicating a voltage fault. The hysteresis feature ensures a stable output even with slight voltage variations around the threshold. The “-TR” suffix indicates it is supplied in tape and reel for automated assembly. This IC is commonly used where precise voltage detection and low power consumption are critical design requirements. Typical detection voltages vary depending on the exact variant, but are typically around 1.1V.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess