EN
  • EN
  • DE

RN5VL28AA

Part No RN5VL28AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297786-RN5VL28AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL28AA CAD Model

Description

The Ricoh RN5VL28AA is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage drops below a pre-determined threshold. Part of Ricoh's RN5VL series, it is characterized by its low current consumption, high accuracy, and compact size. This device is frequently employed to ensure proper system startup and prevent malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management Systems: Monitors voltage levels in power management circuits to initiate power-saving modes or system shutdown to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Detects low battery conditions in portable electronics, triggering alerts or system shutdown to prevent deep discharge and potential data loss.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment, ensuring stable operation and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems, providing reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and clean reset signal.
  • Small Package Size: Available in compact packages such as SOT-23, enabling space-saving designs.
  • Open-Drain Output: Provides flexibility in interfacing with different logic levels and allows for wired-OR configuration.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Low power consumption contributes to extending the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining the design process.
  • Cost-Effective Solution: Offers reliable voltage monitoring and reset functionality at a competitive price point.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL28AA is typically configured with a 2.8V detection voltage. Its open-drain output necessitates a pull-up resistor to the desired logic level, ensuring compatibility with a broad spectrum of microcontrollers and digital circuits. The device's compact dimensions and minimal power consumption render it well-suited for portable and space-constrained applications. The high accuracy ensures reliable voltage monitoring in diverse electronic systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess