The RN5VD55AA-TR-F is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. It is commonly used in microcontrollers, memory devices, and other electronic circuits to ensure proper system operation during power fluctuations.
Applications
- Microcontroller reset circuits
- Memory protection
- Power management systems
- Battery monitoring
- Overvoltage/undervoltage detection
Features
- Detection Voltage: 5.5V (consult datasheet for tolerance)
- Output Type: N-channel open drain
- Operating Voltage: Consult datasheet for specific range (typically 1.6V to 5.5V)
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-25
- Low current consumption
Benefits
- Reliable voltage monitoring for system stability.
- Automatic reset function during voltage drops.
- Low power consumption for energy-efficient operation.
- Compact SOT-25 package saves board space.
- Wide operating temperature range allows for use in harsh environments.
Additional Details
The RN5VD55AA-TR-F voltage detector provides a cost-effective solution for voltage monitoring and reset functions. The N-channel open drain output allows for flexible interfacing with various circuits. The device's low current consumption makes it suitable for battery-powered applications. Detailed specifications, including detection voltage accuracy, hysteresis, and timing characteristics, are available in the manufacturer's datasheet. Proper selection of the detection voltage is critical for optimal system performance. Consult the datasheet for recommended external component values.