The RN5VD43CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices. It is designed to monitor the voltage of a power supply and generate a reset signal when the voltage falls below a certain threshold. This is crucial for preventing erroneous operation of microcontrollers and other digital circuits during power-up or power-down sequences, or in the event of a power supply failure. The device features low current consumption and a compact package, making it suitable for a wide range of applications.
Applications:
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery Backup Systems
- System Monitoring
Features:
- Detection Voltage: 4.3V (Typical)
- Detection Voltage Accuracy: ±2.0%
- Output Type: N-channel open drain
- Operating Voltage Range: 1.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Supply Current: Low supply current consumption
- Package: SOT-23
- Built-in Hysteresis: Prevents oscillation during voltage fluctuations.
Benefits:
- Reliable Reset Function: Ensures proper system initialization.
- Prevents Erroneous Operation: Protects against data corruption and system crashes.
- Low Power Consumption: Extends battery life in portable applications.
- Compact Size: SOT-23 package allows for space-saving designs.
Additional Details:
The RN5VD43CA-TR voltage detector IC monitors the input voltage and asserts a reset signal when the voltage falls below the specified detection threshold (4.3V in this case). The N-channel open drain output allows the user to configure the reset polarity using an external pull-up resistor. The built-in hysteresis prevents oscillations and ensures reliable reset operation, even in the presence of voltage noise. The low supply current minimizes power consumption, making it suitable for battery-powered applications. The SOT-23 package allows for easy integration into surface mount assembly processes. The RN5VD43CA-TR is typically used in microcontroller-based systems, where it provides a reliable reset function to ensure proper system operation during power-up, power-down, or in the event of a power supply failure.