The RN5VD30CA-TR-F is a voltage detector IC manufactured by Ricoh. This device is designed to monitor the voltage level of a power supply and issue a reset signal when the voltage drops below a specified threshold. This functionality is crucial for protecting sensitive electronic components from damage or malfunction due to undervoltage conditions.
Applications
- Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions to ensure proper operation.
- Power Supply Monitoring: Monitors the output voltage of power supplies to detect failures and trigger protective measures.
- Battery Management Systems: Protects batteries from deep discharge by shutting down the system when the battery voltage is low.
- Industrial Automation: Monitors power supplies in industrial equipment to prevent damage or malfunction due to voltage fluctuations.
- Automotive Applications: Monitors the battery voltage in automotive systems and triggers a reset if the voltage drops too low.
Features
- Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
- High-Accuracy Detection Voltage: Provides precise voltage detection with minimal tolerance.
- Built-in Hysteresis: Prevents oscillations around the threshold voltage, ensuring a stable reset signal.
- CMOS Output: Offers a CMOS output signal for easy interface with other digital circuits.
- Small Package: Available in compact surface-mount packages for space-constrained applications.
- Wide Operating Temperature Range: Operates reliably over a broad temperature range.
Benefits
- Improved System Reliability: Protects electronic components from damage due to undervoltage.
- Data Integrity: Prevents data corruption in microcontrollers and other memory devices.
- Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
- Simplified Circuit Design: Requires minimal external components, simplifying circuit design.
- Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset generation.
Additional Details
The RN5VD30CA-TR-F has a typical detection voltage of 3.0V. The "-TR" suffix signifies tape and reel packaging for automated assembly. The "-F" indicates that the device is lead-free. The operating temperature range is typically between -40°C to +85°C. It is commonly available in SOT-23 packages.