EN
  • EN
  • DE

RN5VD28CA-TR-F

Part No RN5VD28CA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835685-RN5VD28CA-TR-F
Ultra Librarian 3D Model Ultra Librarian RN5VD28CA-TR-F CAD Model

Description

The RN5VD28CA-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predetermined threshold. This is crucial for ensuring the stable and reliable operation of microcontrollers and other sensitive electronic circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • CPU Reset Circuits: Ensures CPUs are properly reset under abnormal voltage conditions.
  • Power Supply Monitoring: Monitors voltage levels to detect power failures or brownouts.
  • Battery-Powered Devices: Protects devices from operating under low battery conditions.
  • Industrial Control Systems: Enhances system reliability by monitoring voltage levels and triggering resets.

Features

  • Precise Detection Voltage: Offers accurate voltage detection with minimal variation.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.
  • Open Drain Output: Provides a flexible interface with other circuits.
  • Small Package: Compact SOT-23 package for space-saving designs.
  • Operating Temperature Range: Wide operating temperature range ensures stable operation in various environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Enhanced Component Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring.

Technical Specifications (General for Ricoh Voltage Detectors)

While specific data for the exact part number may vary, typical specifications for Ricoh voltage detectors include:

  • Detection Voltage: Various detection voltages available (e.g., 2.3V, 2.5V, 2.7V, 2.8V, 3.0V, etc.).
  • Supply Voltage Range: Typically 1.6V to 5.5V.
  • Supply Current: Very low, usually in the microampere range.
  • Output Type: Open Drain or CMOS.
  • Detection Delay Time: Short delay time for quick response to voltage drops.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23, SOT-89, DFN, etc.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess