EN
  • EN
  • DE

RN5T614C

Part No RN5T614C
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088756-RN5T614C
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5T614C CAD Model

Description

The Ricoh RN5T614C is a power management IC (PMIC) designed for a variety of portable and battery-powered applications. This highly integrated PMIC offers multiple power rails, battery charging capabilities, and system control functions, making it an ideal solution for compact and efficient power management.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable media players
  • IoT devices

Features

  • Multiple output voltage rails: Provides several regulated voltage outputs to power different system components.
  • Integrated battery charger: Supports Li-ion and Li-Polymer battery charging with programmable charging current and voltage.
  • Power path management: Enables seamless transition between battery and external power sources.
  • I2C interface: Allows for flexible control and monitoring of PMIC settings.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overvoltage and overcurrent protection: Protects the system from potential damage.
  • Thermal shutdown protection: Prevents overheating and ensures safe operation.
  • Compact package: Available in a small form factor for space-constrained applications.

Benefits

  • Simplified system design: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Extended battery life: Optimizes power consumption for longer runtimes.
  • Improved system reliability: Provides robust protection against overvoltage, overcurrent, and overheating.
  • Reduced board space: Small package size allows for more compact designs.
  • Flexible configuration: I2C interface enables customization of PMIC settings to meet specific application requirements.

Additional Details

The RN5T614C typically includes features such as LDO (Low Dropout) regulators, DC-DC converters, and a battery fuel gauge. The LDO regulators provide stable and efficient power to sensitive analog and digital circuits. The DC-DC converters offer high efficiency for powering higher current loads. The battery fuel gauge provides accurate information about the battery's state of charge. The I2C interface allows a host processor to configure the output voltages, charging parameters, and other PMIC settings. The protection features ensure safe and reliable operation, even under demanding conditions. This PMIC is designed to meet the stringent power management requirements of modern portable devices. The specific output voltage and current capabilities will vary depending on the exact configuration and application.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess