EN
  • EN
  • DE

RN5RZ29BA-TR

Part No RN5RZ29BA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970189-RN5RZ29BA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RZ29BA-TR CAD Model

Description

The RN5RZ29BA-TR is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to provide a stable and regulated output voltage from a varying input voltage. It is often used in various electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations.

Applications

  • Microcontroller Power Supplies: Providing stable power to microcontrollers in embedded systems.
  • Sensor Power Supplies: Supplying regulated voltage to sensors for accurate and reliable measurements.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Wireless Communication Modules: Powering wireless modules, such as Bluetooth and Wi-Fi chips, with a stable voltage.
  • Battery-Powered Devices: Regulating voltage in battery-powered applications to extend battery life and ensure consistent performance.

Features

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when temperature exceeds a safe limit.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Enhanced System Reliability: Protection features prevent damage from short circuits and overheating.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Size: Available in small packages for space-saving designs.

Additional Details

The RN5RZ29BA-TR has specific input voltage range and output current capabilities. The low dropout voltage allows the regulator to function effectively even when the input voltage is close to the output voltage. It operates within a specified temperature range. Refer to the datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The regulator's protection features enhance the overall reliability of the system.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess