EN
  • EN
  • DE

RN5RT28AA-TR

Part No RN5RT28AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297590-RN5RT28AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RT28AA-TR CAD Model

Description

The RN5RT28AA-TR is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage, making it suitable for various electronic devices where a consistent voltage supply is crucial. The 'TR' suffix typically indicates that the component is packaged on Tape and Reel for automated assembly.

Applications:

  • Mobile Phones: Power management for various internal components that require a stable voltage.
  • Portable Media Players: Ensuring a consistent power supply for audio and video processing.
  • Wireless Communication Devices: Providing stable voltage for RF modules and other sensitive components.
  • Digital Cameras: Regulating voltage for image sensors and processing circuits.
  • Low-Power Microcontrollers: Supplying a stable power source for microcontroller-based applications.

Features:

  • Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for reliable circuit operation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level, preventing damage from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Improved System Reliability: Stable voltage regulation ensures consistent and reliable performance of downstream circuits.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect against potential damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reduced Noise: Stable output voltage minimizes noise and interference in sensitive circuits.

The RN5RT28AA-TR typically requires external capacitors at the input and output for stability and optimal performance. Refer to the official Ricoh datasheet for specific capacitor value and type recommendations. This regulator's combination of features makes it well-suited for various battery-powered and portable applications where stable and efficient voltage control is essential. Always consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3460 $60.2280
43+ $2.7454 $118.0522
66+ $2.6600 $175.5600
90+ $2.5745 $231.7050
117+ $2.4879 $291.0843
156+ $2.2303 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess