EN
  • EN
  • DE

RN5RG32AA-TL

Part No RN5RG32AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297505-RN5RG32AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG32AA-TL CAD Model

Description

The RN5RG32AA-TL is a voltage regulator IC designed and manufactured by Ricoh. It is designed to provide a stable and regulated output voltage with a low dropout voltage and low current consumption. This LDO (Low Dropout) regulator is part of the RN5RG series, known for its efficiency and compact size, making it suitable for various battery-powered applications.

Applications

  • Mobile Communication Devices: Powering components in smartphones and other mobile devices.
  • Portable Gaming Consoles: Ensuring stable voltage for the CPU, GPU, and other integrated circuits.
  • Digital Cameras: Regulating power for image sensors and processing units.
  • Wearable Electronics: Powering sensors, displays, and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing stable power for various sensors and communication modules.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe threshold.
  • Small Package: Allows for compact PCB designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Control: Offers the ability to switch the regulator on and off, saving power.

Benefits

  • Extended Battery Life: The low quiescent current helps to extend the battery life of portable devices.
  • Stable Operation: The stable output voltage ensures reliable performance of connected components.
  • Protection from Damage: Overcurrent protection and thermal shutdown features protect the regulator and the load.
  • Reduced Board Space: The small package size enables more compact and efficient designs.
  • Improved System Performance: Precise output voltage ensures that components receive the correct voltage for optimal performance.

Additional Details

The RN5RG32AA-TL is typically available in a small surface-mount package such as SOT-23. It's designed to operate over a wide range of input voltages and provide a stable output voltage even when the battery voltage drops. Detailed information, including electrical characteristics like input voltage range, output voltage accuracy, and quiescent current, can be found in the product datasheet. Consult Ricoh's datasheet for specific application guidelines and safety precautions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess