EN
  • EN
  • DE

RH5VT45CA-T1

Part No RH5VT45CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294810-RH5VT45CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VT45CA-T1 CAD Model

Description

The RH5VT45CA-T1 is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal or other indication when the voltage falls below a specific threshold. This functionality is critical for preventing malfunctions and ensuring reliable operation of microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
  • Battery-Powered Devices: Protects batteries from deep discharge by monitoring voltage levels.
  • Embedded Systems: Ensures stable operation in various embedded systems.
  • Industrial Control Systems: Monitors power supply voltages to prevent equipment malfunctions.

Features

  • High Accuracy: Precisely detects voltage levels with minimal deviation.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Hysteresis: Includes hysteresis to prevent oscillations and ensure stable output.
  • Small Package: Available in small surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Reduces the number of external components needed for voltage monitoring.
  • Cost-Effective: Offers a cost-effective solution for voltage detection and reset functions.
  • Protection Against Undervoltage: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The RH5VT45CA-T1 features a detection voltage of 4.5V. It is typically packaged in a SOT-25 or similar surface-mount package. The output is usually an active-low reset signal, which is asserted when the input voltage drops below the detection threshold. The device operates over a temperature range of -40°C to +85°C. The supply current is typically very low, on the order of a few microamperes. This component is often utilized with microcontrollers from manufacturers like Microchip, STMicroelectronics, and others, to provide reliable system reset functionality.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1377 $62.5735
125+ $0.9332 $116.6500
195+ $0.9044 $176.3580
265+ $0.8743 $231.6895
345+ $0.8455 $291.6975
460+ $0.7588 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess