EN
  • EN
  • DE

RH5VL50AA

Part No RH5VL50AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294789-RH5VL50AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL50AA CAD Model

Description

The Ricoh RH5VL50AA is a voltage detector IC specifically designed to monitor voltage levels in electronic circuits. It is part of Ricoh's RH5V series, which is known for its low power consumption and accurate voltage detection. This particular model is configured to detect a voltage of 5.0V.

Applications

  • Microcontroller Reset Circuits: Resets the microcontroller when the supply voltage falls below the operational level, ensuring proper startup and preventing malfunctions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides a signal when the voltage is out of the specified range.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage drops too low.
  • Memory Backup Systems: Activates battery backup systems when the main power supply fails, preserving data stored in volatile memory.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits to prevent equipment damage and ensure safe operation.

Features

  • Precise Voltage Detection: Provides a highly accurate detection voltage of 5.0V.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Open-Drain Output: Offers flexibility in connecting to various logic circuits and voltage levels.
  • Compact Package: Available in a small package size for space-constrained applications.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillation near the threshold voltage.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage drops, ensuring stable and reliable operation.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with its open-drain output.
  • Accurate Voltage Monitoring: Provides reliable and precise voltage detection for critical applications.
  • Enhanced Data Protection: Protects data by initiating backup systems during power failures.

Additional Details

The RH5VL50AA features an open-drain output, requiring a pull-up resistor for proper operation. The built-in hysteresis prevents false triggering due to noise or minor voltage fluctuations. For detailed electrical characteristics and application notes, refer to the official Ricoh datasheet.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess