EN
  • EN
  • DE

RH5VL50AA-T2

Part No RH5VL50AA-T2
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088360-RH5VL50AA-T2
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL50AA-T2 CAD Model

Description

The RH5VL50AA-T2 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is specifically designed to monitor voltage levels within a circuit and provide an output signal when the voltage falls below a predefined threshold. This particular model is configured to trigger at 5.0V. The RH5VL50AA-T2 is commonly used in a variety of electronic devices to protect sensitive components and ensure stable operation by preventing malfunctions and data corruption caused by low voltage conditions.

Applications

  • Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions to prevent erratic behavior.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Supervision: Protects electronic components from damage caused by undervoltage in power supplies.
  • Memory Protection: Prevents data corruption in memory devices by disabling write operations when voltage is too low.
  • System Supervision: Provides a reliable method for monitoring power supply voltage and ensuring proper system operation.

Features

  • Precise Voltage Detection: Accurately monitors voltage levels with a threshold of 5.0V.
  • Low Supply Current: Minimizes power consumption, ideal for battery-powered applications.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillation due to noise around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various logic levels.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC, reducing board space.
  • Cost-Effective Solution: Provides a low-cost means of protecting electronic circuits from voltage fluctuations.
  • Enhanced Data Integrity: Prevents data loss in memory devices during undervoltage scenarios.

The RH5VL50AA-T2 is a reliable and efficient voltage detection solution. It is designed for use in a wide range of electronic devices, from portable consumer electronics to industrial control systems. Its low power consumption and compact size make it particularly well-suited for battery-powered applications. The internal hysteresis ensures stable operation even in noisy environments. This voltage detector plays a crucial role in ensuring the stable and reliable operation of electronic systems by preventing the adverse effects of undervoltage conditions. The use of an open-drain output allows for flexible integration with different circuit configurations.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess