EN
  • EN
  • DE

RH5VL38AA-T1

Part No RH5VL38AA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088359-RH5VL38AA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL38AA-T1 CAD Model

Description

The RH5VL38AA-T1 is a voltage detector IC manufactured by Ricoh. It's a device designed to monitor voltage levels in electronic circuits. When the voltage drops below a certain threshold, in this case, 3.8V, the detector triggers an output signal. This is crucial for ensuring the proper operation of microcontrollers, memory devices, and other sensitive electronic components. Voltage detectors are essential in preventing data corruption and system instability caused by low voltage conditions.

Applications

  • Microcontroller Reset Circuits: To reliably reset a microcontroller when the power supply voltage drops below a safe operating level.
  • Battery Monitoring Systems: Monitoring the voltage of batteries in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Protecting sensitive electronic components by detecting and responding to undervoltage conditions.
  • Data Protection in Memory Devices: Preventing data corruption in volatile memory by disabling write operations during low voltage.
  • Industrial Control Systems: Providing a fail-safe mechanism to shut down or alert operators to voltage drops in critical equipment.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels with a threshold voltage of 3.8V.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Footprint: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillations due to noise or voltage fluctuations near the threshold.
  • Open Drain Output: Allows for flexible interfacing with various logic levels.

Benefits

  • Increased System Reliability: Prevents malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable electronic devices.
  • Simplified Circuit Design: Integrates voltage detection into a single component, reducing board space and design complexity.
  • Cost-Effective Protection: Offers a low-cost solution for protecting sensitive components from damage due to voltage fluctuations.
  • Improved Data Integrity: Prevents data loss in memory devices during undervoltage conditions.

The RH5VL38AA-T1 typically utilizes a CMOS process. It offers excellent temperature stability and reliable performance over a wide range of operating conditions. The device's small size and low power consumption make it an ideal choice for portable and battery-operated applications. Its primary function is to ensure stable operation and prevent damage caused by voltage variations in electronic systems. The integration of hysteresis further enhances its robustness against noise and voltage fluctuations. It serves as a reliable safeguard for various electronic devices, protecting them from the adverse effects of low voltage conditions.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess