EN
  • EN
  • DE

RH5VL37CA-T1

Part No RH5VL37CA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088358-RH5VL37CA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL37CA-T1 CAD Model

Description

The RH5VL37CA-T1 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device is designed to monitor voltage levels and trigger an output signal when the input voltage falls below a specific threshold. In this case, the detection voltage is 3.7V. These voltage detectors are crucial for ensuring stable operation in electronic devices, preventing malfunctions and data loss due to low voltage conditions. They are widely utilized in power management and system monitoring applications.

Applications

  • Microcontroller Reset Circuits: Resetting microcontrollers during power-up or brown-out conditions to prevent erroneous operation.
  • Battery Monitoring: Monitoring battery voltage levels in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Supervision: Monitoring power supply voltages to ensure they remain within acceptable limits.
  • Memory Protection: Protecting data in memory devices by disabling write operations when the voltage drops too low.
  • Industrial Control Systems: Monitoring power supply voltages in industrial equipment to prevent malfunctions and ensure safe operation.

Features

  • Precise Voltage Detection: Accurately monitors voltage levels with a detection threshold of 3.7V.
  • Low Current Consumption: Minimizes power drain on the system, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillation due to noise around the threshold voltage.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Stability: Prevents malfunctions and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Enhanced Reliability: Increases the overall reliability of electronic devices.
  • Cost-Effective Solution: Provides a low-cost way to protect electronic circuits from voltage fluctuations.

The RH5VL37CA-T1 is designed for a wide range of operating temperatures. Its high accuracy and low power consumption make it an excellent choice for battery-powered and other low-power applications. It contributes to the overall stability and reliability of electronic systems by providing a dependable means of monitoring supply voltage and triggering appropriate actions when voltage levels fall below acceptable limits. The use of CMOS technology contributes to its low power characteristics and stable operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess