EN
  • EN
  • DE

RH5VL36CA

Part No RH5VL36CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294767-RH5VL36CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL36CA CAD Model

Description

The RH5VL36CA is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. This function is essential for ensuring the reliable and stable operation of electronic systems by preventing erratic behavior caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage sags.
  • Battery Management Systems: Protects batteries from deep discharge by initiating a shutdown when the battery voltage drops too low.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Embedded Systems: Ensures the reliable operation of embedded systems by monitoring voltage levels and preventing malfunctions.
  • Industrial Control Equipment: Protects industrial control equipment from damage due to voltage fluctuations.

Features

  • Accurate Voltage Detection: Provides precise voltage monitoring for reliable system protection.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Enables compact circuit designs.
  • Open Drain Output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces the need for external components.
  • Enhanced System Safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL36CA has a detection voltage of 3.6V. Its small size and low power consumption make it well-suited for portable and battery-powered devices. The open-drain output simplifies interfacing with a wide range of microcontrollers and other logic circuits. This voltage detector is a crucial component in ensuring stable and reliable system operation, protecting against potential damage caused by undervoltage conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess