EN
  • EN
  • DE

RH5VL35CA-T1

Part No RH5VL35CA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978182-RH5VL35CA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL35CA-T1 CAD Model

Description

The RH5VL35CA-T1 is a voltage detector manufactured by Ricoh. Voltage detectors are used to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a certain threshold. This is critical for preventing data corruption and ensuring proper system operation.

Applications

  • Microcontroller Reset: Ensuring proper reset of microcontrollers during power-up and brownout conditions.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies.
  • Battery Monitoring: Protecting batteries from deep discharge.
  • System Supervision: Monitoring critical voltage levels in electronic systems.

Features

  • Detection Voltage: 3.5V (Nominal)
  • Output Type: CMOS Output
  • Low Current Consumption: Minimizes power consumption.
  • Small Package Size: Allows for compact circuit designs.
  • High Accuracy: Provides precise voltage detection.

Benefits

  • Reliable Reset Function: Ensures proper reset of microcontrollers, preventing data corruption.
  • Undervoltage Protection: Protects circuits from damage due to low voltage conditions.
  • Long Battery Life: Extends the battery life of portable devices due to low current consumption.
  • Compact Design: Enables the creation of smaller and more efficient electronic devices.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.

Additional Details

Voltage detectors work by comparing the input voltage to an internal reference voltage. When the input voltage falls below the reference voltage, the detector asserts its output. The RH5VL35CA-T1 features a CMOS output, which provides a clean and reliable signal. The '-T1' suffix likely indicates the specific packaging type (e.g., tape and reel). When selecting a voltage detector, it's essential to choose one with a detection voltage that is appropriate for the application. Always refer to the datasheet for the complete electrical characteristics, timing diagrams, and recommended operating conditions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess