EN
  • EN
  • DE

UPA2755GR-E1

Part No UPA2755GR-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389470-UPA2755GR-E1
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian UPA2755GR-E1 CAD Model

Description

The UPA2755GR-E1 is a P-channel Power MOSFET manufactured by Renesas Electronics America. It is designed for power management applications requiring high efficiency and reliability. Its features make it a suitable choice for load switching and power conversion.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Converters: Used in DC-DC converters to provide efficient and stable power conversion.
  • Power Management in Portable Devices: Suitable for use in battery-powered devices and portable electronics, where minimizing power consumption is important.
  • Motor Control: Applicable in low-power motor control circuits.
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.

Features

  • P-Channel MOSFET: Provides design flexibility for circuit configuration.
  • Low On-Resistance (Rds(on)): Reduces power loss and heat generation, increasing efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching and reduces switching losses.
  • Surface Mount Package: Designed for automated assembly, reducing manufacturing costs.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: The combination of low on-resistance and low gate charge results in high power conversion efficiency.
  • Compact Size: The surface mount package allows for space-saving designs.
  • Reliable Performance: Renesas components are known for their reliability.
  • Simplified Design: P-channel configuration simplifies circuit design in certain applications.
  • Environmentally Sound: Pb-free and RoHS compliant, minimizing environmental impact.

Additional Details

The UPA2755GR-E1 features a defined drain-source voltage (Vds) rating, available in the Renesas datasheet. The datasheet also provides the specific Rds(on) and Qg values needed for accurate design considerations. It is generally supplied in tape and reel packaging for automated assembly. Proper thermal management is recommended to keep the device within its safe operating temperature range.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8596 $65.0860
80+ $1.5258 $122.0640
120+ $1.4784 $177.4080
165+ $1.4299 $235.9335
210+ $1.3825 $290.3250
280+ $1.2393 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess