EN
  • EN
  • DE

RH5VL24CA-T1

Part No RH5VL24CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294732-RH5VL24CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL24CA-T1 CAD Model

Description

The RH5VL24CA-T1 is a voltage regulator manufactured by Ricoh. It provides a stable 2.4V output voltage for various electronic applications. This type of regulator is crucial for maintaining a consistent power supply, regardless of fluctuations in the input voltage or variations in the load current. It helps protect sensitive components from voltage spikes and ensures reliable performance.

Applications

  • Microcontroller Power Supply: Regulates the voltage for microcontrollers in embedded systems, ensuring stable and reliable operation.
  • Sensor Power Regulation: Provides a stable voltage source for sensors, ensuring accurate and consistent readings.
  • Battery-Powered Devices: Used in portable electronics to maintain a constant voltage as the battery discharges.
  • Industrial Control Systems: Regulates voltage for critical components in industrial automation and control equipment.
  • IoT Devices: Powers various components in IoT devices, such as sensors, communication modules, and microprocessors.

Features

  • Fixed 2.4V Output Voltage: Provides a precise and stable 2.4V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Compact Package: Available in small surface-mount packages suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Compact Design: Small package size enables integration into densely packed circuit boards.
  • Increased System Reliability: Provides a stable voltage supply, contributing to the overall reliability of the electronic system.

Additional Details

The RH5VL24CA-T1 is typically available in a small surface-mount package. The “-T1” suffix usually indicates a specific tape and reel packaging configuration for automated assembly processes. It is essential to consult the datasheet for detailed specifications, including the input voltage range, output current capability, thermal resistance, and recommended operating conditions. Proper thermal management may be necessary depending on the load current and ambient temperature. The device is compliant with RoHS standards.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess