EN
  • EN
  • DE

RH5VL23CA-T1

Part No RH5VL23CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294728-RH5VL23CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL23CA-T1 CAD Model

Description

The RH5VL23CA-T1 is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated 2.3V voltage supply to various electronic components and circuits. The regulator ensures consistent voltage output, mitigating the effects of input voltage fluctuations and load variations.

Applications

  • Powering Microcontrollers: Supplies stable voltage to microcontrollers in embedded systems, guaranteeing reliable operation.
  • Sensor Power Supply: Provides regulated power to sensors in various applications, ensuring accurate and consistent sensor readings.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Industrial Control Systems: Maintains a stable voltage for sensitive components in industrial automation equipment.
  • IoT Devices: Regulates voltage in various IoT devices, ensuring stable operation of sensors, communication modules, and microcontrollers.

Features

  • Fixed 2.3V Output: Provides a precise and stable 2.3V output voltage.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage.
  • Compact Design: Small package size allows for use in densely populated circuit boards.
  • Improved System Reliability: High accuracy and stable voltage output contribute to the overall reliability of the electronic system.

Additional Details

The RH5VL23CA-T1 typically comes in a small surface-mount package. The “-T1” suffix often indicates a specific tape and reel packaging for automated assembly. It's crucial to refer to the official datasheet for detailed specifications, including input voltage range, output current capabilities, thermal characteristics, and recommended operating conditions. Proper heat sinking may be required depending on the load current and ambient temperature. This component is RoHS compliant. It is designed to provide a highly reliable and efficient voltage regulation solution for a wide range of applications.

You May Also Be Interested in

Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Coilcraft
Lowest to $2.3539
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess