EN
  • EN
  • DE

RH5VA42CA-T1

Part No RH5VA42CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294697-RH5VA42CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA42CA-T1 CAD Model

Description

The RH5VA42CA-T1 is a voltage regulator from Ricoh. It is part of the RH5VA series of low dropout (LDO) voltage regulators, which are known for their low supply current and high accuracy. This specific model provides a fixed output voltage of 4.2V.

Applications:

  • Powering microcontrollers.
  • Powering sensors.
  • Voltage regulation in portable devices.
  • Battery-powered systems.

Features:

  • Fixed 4.2V Output Voltage: Provides a stable and accurate 4.2V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures reliable operation of connected circuits.
  • Small Package: Available in compact surface-mount packages.
  • Overcurrent Protection: Protects the regulator and load from damage due to overcurrent.
  • Thermal Shutdown: Protects the regulator from damage due to overheating.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 4.2V supply.
  • Extended Battery Life: Low quiescent current reduces battery drain.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent and overheating.
  • Compact Design: Suitable for small and portable devices.
  • Simplified Design: Requires few external components.

Additional Details:

The RH5VA42CA-T1 typically requires a few external components, such as input and output capacitors, for stable operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. The operating temperature range is generally wide enough for various industrial and consumer applications. The package type is typically a small surface-mount package for ease of assembly. The "-T1" suffix generally indicates a specific packaging or tape and reel option.

Always consult the official datasheet for detailed specifications, application notes, and safety recommendations before using this component in a design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess