EN
  • EN
  • DE

RH5RH301A-T1-FB

Part No RH5RH301A-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294550-RH5RH301A-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RH301A-T1-FB CAD Model

Description

The RH5RH301A-T1-FB is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and consistent voltage output for various electronic circuits. This particular model is characterized by its low dropout voltage and small package size, making it suitable for portable and space-constrained applications. The device incorporates several protection features, including overcurrent protection and over-temperature protection, enhancing the reliability and lifespan of connected components.

Applications:

  • Mobile phones and smartphones: Power management for core logic and peripheral devices.
  • Portable audio players: Regulating voltage for audio amplifiers and digital signal processors.
  • Wearable devices: Powering sensors, microcontrollers, and displays in smartwatches and fitness trackers.
  • IoT devices: Maintaining stable power for low-power microcontrollers and wireless communication modules.
  • Digital cameras and camcorders: Ensuring consistent voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected components from excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator when temperature exceeds a safe limit.
  • Small Package Size: Ideal for applications with limited board space.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.

Benefits:

  • Improved Power Efficiency: Low dropout voltage minimizes power loss and extends battery life.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults or overheating.
  • Simplified Circuit Design: Integrated protection reduces the need for external components.
  • Compact Solution: Small package allows for integration into small form-factor devices.
  • Stable Performance: Accurate output voltage ensures consistent operation of connected circuits.

The RH5RH301A-T1-FB typically features an Enable pin, which allows for turning the regulator on or off to further reduce power consumption when not needed. It often utilizes a small ceramic output capacitor for stability and transient response. The specific dropout voltage and output voltage accuracy are detailed in the product datasheet. It’s crucial to consult the datasheet for the absolute maximum ratings and recommended operating conditions to ensure proper and reliable operation.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess