EN
  • EN
  • DE

RH5RE21AA-T1

Part No RH5RE21AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294512-RH5RE21AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE21AA-T1 CAD Model

Description

The RH5RE21AA-T1 is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels and provide an output signal when the voltage drops below a certain threshold. It is part of Ricoh's extensive line of power management solutions, known for their reliability and precision.

Applications

  • Microcontroller reset circuits: Generating a reset signal for microcontrollers upon power-up or voltage drop.
  • Battery voltage monitoring: Monitoring battery levels in portable devices and triggering alerts when the battery is low.
  • Power failure detection: Detecting power outages and initiating backup power systems.
  • Overvoltage protection circuits: Triggering protection mechanisms when the voltage exceeds a safe level.
  • System monitoring in industrial equipment: Ensuring stable voltage levels in critical industrial systems.

Features

  • Low current consumption: Minimizes power drain on the monitored system.
  • High detection accuracy: Provides precise voltage detection, ensuring reliable operation.
  • Small package size: Allows for integration into compact electronic designs.
  • Open-drain output: Enables flexible interfacing with other circuits.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Improved system reliability: Prevents erratic behavior of microcontrollers due to voltage fluctuations.
  • Early warning of battery depletion: Allows users to take action before the battery is completely drained.
  • Protection against data loss: Triggers backup systems to prevent data loss during power outages.
  • Prevention of equipment damage: Protects sensitive electronic components from overvoltage conditions.
  • Enhanced safety: Ensures stable operation of critical industrial systems.

Additional Details

The RH5RE21AA-T1 typically comes in a small surface-mount package, making it easy to integrate into modern electronic designs. It operates over a wide input voltage range and is designed to withstand various environmental conditions. This voltage detector is commonly used in applications where reliable voltage monitoring is required. Specific electrical characteristics include detection voltage accuracy, release voltage, and operating temperature range, which are detailed in the product datasheet. It's crucial to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess