EN
  • EN
  • DE

RH5RC502A

Part No RH5RC502A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294510-RH5RC502A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RC502A CAD Model

Description

The RH5RC502A is a voltage regulator produced by Ricoh. This regulator is crafted to deliver a stable and accurate output voltage, making it suitable for a broad spectrum of electronic applications where a reliable power source is paramount. It is part of Ricoh's series of power management integrated circuits (ICs), recognized for their efficiency and compact design.

Applications

  • Powering sensors in IoT devices: Providing a stable supply for accurate data collection.
  • Voltage regulation in wearable technology: Used in smartwatches, fitness trackers, and other wearable devices.
  • Power management in remote monitoring systems: Ensuring consistent power for reliable operation.
  • Backup power systems: Maintaining a stable voltage output during power outages.
  • Automotive electronics: Regulating voltage in various automotive systems.

Features

  • Ultra-low quiescent current: Minimizes power consumption in standby mode, crucial for battery-powered devices.
  • High output voltage accuracy: Ensures the connected components receive the correct voltage.
  • Built-in overcurrent protection: Protects the regulator from damage due to current surges.
  • Compact package: Allows for easy integration into small devices.
  • Low dropout voltage: Operates efficiently even with a small difference between input and output voltage.

Benefits

  • Prolonged battery life: Ultra-low quiescent current maximizes the lifespan of batteries.
  • Improved device performance: High accuracy ensures optimal performance of connected components.
  • Increased safety: Overcurrent protection prevents damage to the regulator and the device.
  • Space-saving design: Compact package enables integration into space-constrained applications.
  • Enhanced energy efficiency: Low dropout voltage increases efficiency in battery-powered devices.

Additional Details

The RH5RC502A typically comes in a small surface-mount package, facilitating easy integration into modern electronic designs. Its wide input voltage range and robust design make it suitable for diverse applications. Specific electrical characteristics, including output voltage accuracy, dropout voltage, and thermal resistance, are detailed in the product datasheet. Always consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess