EN
  • EN
  • DE

RH5RA38AA-T1

Part No RH5RA38AA-T1
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164935-RH5RA38AA-T1
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RA38AA-T1 CAD Model

Description

The RH5RA38AA-T1 is a voltage regulator manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage from a varying input voltage. This regulator is characterized by its low quiescent current, high accuracy, and small package size, making it suitable for use in battery-powered devices, portable electronics, and other applications where efficiency and space are critical.

Applications:

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices for efficient power management.
  • IoT Devices: Utilized in IoT sensors and modules for stable voltage regulation and low power consumption.
  • Wireless Communication Modules: Found in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.
  • Portable Medical Devices: Used in portable medical equipment for accurate and reliable voltage regulation.
  • Consumer Electronics: Implemented in various consumer electronic devices for power management.

Features:

  • Low Dropout Voltage: Provides regulated output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby and light load conditions.
  • High Output Voltage Accuracy: Ensures stable and accurate output voltage regulation.
  • Over Current Protection (OCP): Protects the regulator and load from over current conditions.
  • Short Circuit Protection (SCP): Protects the regulator and load from short circuit conditions.
  • Thermal Shutdown Protection (TSD): Protects the regulator from over temperature conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Reliable Performance: Comprehensive protection features ensure reliable operation.
  • Accurate Voltage Regulation: High output voltage accuracy ensures stable operation of connected devices.
  • Compact Design: Small package size allows for integration into small devices.
  • Simplified Design: Requires minimal external components for operation.
  • Cost-Effective Solution: Provides reliable voltage regulation at a competitive price.

Technical Specifications:

The RH5RA38AA-T1 provides an output voltage of 3.8V. The input voltage range is typically 2.0V to 5.5V. The quiescent current is typically less than 10 μA. The output voltage accuracy is typically ±1%. The operating temperature range is typically -40°C to +85°C. It is available in a SOT-23-5 package. The maximum output current is typically 300mA.

This LDO regulator is an excellent choice for applications requiring efficient and reliable voltage regulation, providing a stable output voltage with low power consumption in a compact package.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess