EN
  • EN
  • DE

MACH215-12JC-14JI

Part No MACH215-12JC-14JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Description High-Density EE CMOS Programmable Logic 44P PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009528-MACH215-12JC-14JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH215-12JC-14JI CAD Model

Description

The MACH215-12JC-14JI is a high-performance EEPROM-based Programmable Logic Device (PLD) from AMD (now Xilinx). This device is part of the MACH (Macro Array CMOS High-speed) family, known for its high speed and ease of use. It is designed for implementing a wide range of logic functions and is commonly used in control logic, address decoding, and state machine implementations. Its EEPROM technology allows for easy reprogramming and design updates.

Applications

  • Control Logic: Used for implementing complex control functions in embedded systems.
  • Address Decoding: Employed in memory systems for generating chip select signals.
  • State Machines: Ideal for implementing sequential logic circuits and state-based controllers.
  • Glue Logic: Used to bridge the gap between different components with incompatible interfaces.
  • Peripheral Control: Applied in systems requiring control of various peripherals.

Features

  • High-Performance PLD: Provides fast propagation delays for high-speed operation.
  • EEPROM-Based: Allows for easy reprogramming and non-volatile storage of configuration data.
  • Programmable Logic: Offers flexible configuration for implementing various logic functions.
  • Fast Propagation Delay: Ensures high-speed operation in demanding applications.
  • Multiple I/O Pins: Supports a variety of I/O standards and configurations.

Benefits

  • Faster Time-to-Market: EEPROM programmability simplifies design iterations and reduces development time.
  • Increased Design Flexibility: Programmable logic resources allow for customization and adaptation to changing requirements.
  • Simplified System Design: Integration of multiple logic functions reduces component count and board space.
  • Enhanced System Reliability: Robust design ensures stable operation in various environments.
  • Reprogrammability: Allows for easy design updates and bug fixes without replacing the device.

Additional Details

The MACH215-12JC-14JI features a propagation delay of 12 ns. It is housed in a J-leaded chip carrier (JLCC) package. The device supports JEDEC standard programming. The operating temperature range is industrial. The architecture consists of a programmable AND array feeding into a fixed OR array, allowing for efficient implementation of sum-of-products logic functions. Each macrocell typically includes a D flip-flop for implementing sequential logic. The device is typically programmed using standard PLD programming tools. It is designed for low-power operation. The MACH215-12JC-14JI is a versatile and reliable solution for implementing custom logic functions in a wide range of applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess