Product Overview: NXP LGM61B-130C-060
The NXP LGM61B-130C-060 represents a cutting-edge solution in the realm of power management integrated circuits. Designed to cater to the demanding requirements of high-efficiency applications, this product is a testament to NXP's commitment to innovation and quality in the semiconductor industry.
Key Features
- High-Efficiency Operation: The LGM61B-130C-060 is engineered to provide optimal performance with minimal power loss, making it suitable for energy-sensitive applications.
- Compact Design: With its small form factor, this product allows for a reduction in PCB space, offering a compact solution for space-constrained designs.
- Robust Thermal Management: The device is designed to handle high thermal loads, ensuring reliable operation under varying environmental conditions.
- Versatile Applications: It is ideal for use in a wide range of applications, including but not limited to, power supplies, automotive systems, and industrial controls.
Technical Specifications
| Parameter |
Value |
| Output Voltage |
130V |
| Output Current |
60A |
| Package |
HSOP-8 |
| Operating Temperature |
-40°C to +150°C |
Quality and Reliability
NXP's LGM61B-130C-060 is manufactured with the highest standards of quality, ensuring that each unit meets stringent reliability criteria. The product is designed to withstand harsh environments and is compliant with industry-standard certifications, providing peace of mind for manufacturers and users alike.
Environmental Considerations
In line with modern environmental standards, the LGM61B-130C-060 is produced with eco-friendly materials and processes. NXP is dedicated to reducing the ecological footprint of their products, making this device an excellent choice for eco-conscious enterprises.