EN
  • EN
  • DE

RE5RE37AC

Part No RE5RE37AC
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087972-RE5RE37AC
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5RE37AC CAD Model

Description

The RE5RE37AC is a voltage regulator manufactured by Ricoh Electronic Devices Co., LTD. Voltage regulators are essential components in electronic circuits, providing a stable and consistent output voltage regardless of variations in the input voltage or load current. This ensures that sensitive components receive the correct voltage, preventing damage or malfunction.

Applications

  • Power supplies for microcontrollers
  • Battery-powered devices
  • Portable electronic equipment
  • Sensor circuits
  • Industrial control systems

Features

  • Low quiescent current: Minimizes power consumption, especially in battery-powered applications.
  • High output voltage accuracy: Ensures a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Extends battery life: Low quiescent current improves efficiency and extends the operating time of battery-powered devices.
  • Ensures stable operation: High output voltage accuracy provides a consistent and reliable power supply for sensitive components.
  • Protects against damage: Overcurrent and short-circuit protection safeguards the regulator and the load from potentially damaging conditions.
  • Saves board space: Small package size enables more compact and efficient circuit layouts.
  • Reliable performance: Designed for stable and reliable operation in a wide range of applications.

Technical Specifications

The RE5RE37AC typically has a fixed output voltage of 3.7V (check the exact datasheet). It is characterized by its very low quiescent current, often in the microampere range. It incorporates overcurrent and short-circuit protection features. The package is usually a small surface-mount type, such as SOT-23 or similar. The operating temperature range typically spans from -40°C to +85°C. Always refer to the official Ricoh Electronic Devices datasheet for detailed electrical characteristics, thermal considerations, and application recommendations.

In summary, the RE5RE37AC voltage regulator provides a stable and efficient power supply solution for a variety of applications. Its low quiescent current, high output voltage accuracy, and protection features make it an excellent choice for battery-powered devices and other sensitive electronic circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess