EN
  • EN
  • DE

RC5T729-0003

Part No RC5T729-0003
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 291232-RC5T729-0003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5T729-0003 CAD Model

Description

The RC5T729-0003 is a Power Management IC (PMIC) from Ricoh. These ICs are designed to provide comprehensive power management solutions for a variety of portable and embedded applications. The RC5T729-0003 integrates multiple power regulation and control functions into a single chip.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras

Features

  • Multiple Buck (Step-Down) Converters: Efficiently converts higher voltages to lower voltages.
  • Low Dropout (LDO) Regulators: Provides stable and low-noise power for sensitive circuits.
  • Integrated Battery Charger: Supports charging of single-cell Lithium-Ion batteries.
  • I2C Interface: Enables flexible control and monitoring of power management parameters.
  • Power-On Reset (POR): Ensures proper system initialization.
  • Over-Voltage Protection (OVP): Protects the device and connected circuitry from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from short circuits.
  • Thermal Shutdown (TSD): Shuts down the device if the temperature exceeds safe limits.

Benefits

  • Extended Battery Life: Efficient power conversion minimizes energy waste.
  • Reduced Board Space: Integration of multiple power management functions into a single chip.
  • Simplified System Design: Fewer external components required.
  • Increased System Reliability: Built-in protection features prevent damage from electrical faults.
  • Flexible Configuration: I2C interface allows for customized power management settings.

Additional Details

The RC5T729-0003's battery charger likely supports features such as pre-charge, constant current, and constant voltage charging modes. The I2C interface allows the host processor to monitor battery voltage, charging current, and device temperature. The device is available in a small, surface-mount package to minimize board space. Datasheet specifications provide detailed information on voltage and current ratings, switching frequencies, and thermal characteristics.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess