EN
  • EN
  • DE

SC550349MFU42

Part No SC550349MFU42
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315792-SC550349MFU42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC550349MFU42 CAD Model

Description

The SC550349MFU42 is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale Semiconductor). This component is designed for a variety of embedded applications requiring reliable processing and efficient power management. It integrates processing capabilities with peripheral functions to handle diverse tasks.

Applications:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Features:

  • High-performance processing core, typically an ARM Cortex-M series
  • Integrated flash memory for program storage
  • SRAM for data storage
  • Multiple communication interfaces: UART, SPI, I2C
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Timers and counters for precise timing control
  • Power management features for energy efficiency
  • Extensive input/output (I/O) capabilities
  • Temperature sensor

Benefits:

  • Improved system performance due to the high-performance core
  • Reduced system cost and size due to integrated peripherals
  • Enhanced connectivity through versatile communication interfaces
  • Precise control and monitoring via timers, counters, and ADCs/DACs
  • Extended battery life in portable applications thanks to efficient power management
  • Flexibility in application design with extensive I/O options
  • Increased reliability due to built-in safety features

Additional Details:

The SC550349MFU42's architecture often incorporates a memory protection unit (MPU) to ensure the integrity of the system by preventing unauthorized access to memory regions. It supports various debugging interfaces for streamlined development and troubleshooting. The specific clock frequency and memory sizes are crucial aspects of its capabilities. It utilizes a specific package type that is optimized for space-constrained applications and offers superior thermal performance. Power consumption is minimized via various low-power modes that can be enabled when the device is in an idle or standby state.

The combination of processing power, integrated peripherals, and power-saving features makes the SC550349MFU42 a versatile solution for numerous embedded systems, contributing to greater efficiency and functionality across a wide range of applications.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess