EN
  • EN
  • DE

R5C576A-BGA261

Part No R5C576A-BGA261
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289274-R5C576A-BGA261
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C576A-BGA261 CAD Model

Description

The Ricoh R5C576A-BGA261 is a high-performance PCI Express (PCIe) card reader controller packaged in a BGA261 (Ball Grid Array) package. It is designed to interface with various flash memory card formats, enabling seamless data transfer between the cards and a host system. This controller integrates a PCIe interface with multiple card reader interfaces, offering a versatile solution for devices requiring card reading capabilities. It supports a wide range of memory cards, including SD, SDHC, SDXC, and MMC cards, providing compatibility with a broad array of storage media.

Applications:

  • Laptop Computers: Integrating card reader functionality for reading and writing data to memory cards.
  • Desktop Computers: Providing card reader capabilities through PCIe expansion cards.
  • Embedded Systems: Enabling memory card access in specialized devices requiring data storage and transfer.
  • Industrial PCs: Offering reliable card reader interfaces for data logging and configuration purposes.
  • Point of Sale (POS) Systems: Facilitating data transfer from memory cards for transaction processing.

Features:

  • PCI Express Interface: High-speed data transfer between the card reader and the host system.
  • Multi-Card Support: Compatible with SD, SDHC, SDXC, and MMC memory cards.
  • Integrated Controller: Single-chip solution for efficient card reader functionality.
  • Low Power Consumption: Optimized for power efficiency in mobile and embedded applications.
  • BGA261 Package: Compact and space-saving package for surface mount assembly.

Benefits:

  • Fast Data Transfer: PCIe interface ensures rapid read and write speeds for memory cards.
  • Wide Compatibility: Supports a variety of memory card formats, reducing compatibility issues.
  • Simplified Integration: Single-chip design reduces board space and simplifies system integration.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact Design: BGA261 package enables smaller form factor designs and higher density layouts.

The R5C576A-BGA261 incorporates advanced power management features to minimize power consumption during idle and active states, making it suitable for battery-powered applications. The BGA261 package offers improved thermal performance and reduced inductance compared to other package types. Its robust design ensures reliable performance in various operating conditions, providing a stable and efficient card reader solution. The controller also includes built-in error correction and data integrity checks to ensure accurate data transfer and storage. Furthermore, it's designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess