EN
  • EN
  • DE

R5C475II-CSP144A

Part No R5C475II-CSP144A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289249-R5C475II-CSP144A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C475II-CSP144A CAD Model

Description

The Ricoh R5C475II-CSP144A is a PCI Express (PCIe) card reader controller designed for high-speed data transfer between various memory cards and a host system. The CSP144A denotes the package type, which is a Chip Scale Package with 144 pins, contributing to a smaller footprint. It's part of the R5C475II family, known for its broad memory card support.

Applications

  • Embedded Systems with PCIe connectivity
  • Compact Industrial PCs
  • High-performance Card Readers
  • Custom Motherboard Designs
  • Applications requiring small form factor and PCIe

Features

  • PCI Express Interface: Supports high-speed data transfer rates according to the PCIe specification.
  • Multiple Card Format Support: Compatible with SD, SDHC, SDXC, MMC, Memory Stick (MS), MS Pro, and xD-Picture Card formats.
  • DMA (Direct Memory Access): Enables efficient data transfer between the card and system memory without CPU intervention.
  • Card Detect Pins: Provides hardware-based card insertion and removal detection.
  • Power Management: Supports power saving modes to minimize energy consumption.
  • CSP144A Package: Offers a compact form factor suitable for space-constrained applications.
  • Compliant with PCI Express Base Specification: Adheres to the standards defined by the PCI-SIG.

Benefits

  • High-Speed Data Transfer: PCIe interface facilitates rapid data exchange.
  • Broad Card Compatibility: Supports a wide range of popular memory card formats, providing flexibility.
  • Efficient Data Handling: DMA support offloads data transfer tasks from the CPU, improving system performance.
  • Reduced Board Space: Compact CSP144A package allows for integration in space-limited designs.
  • Lower Power Consumption: Power management features contribute to reduced energy usage.
  • Simplified Integration: Adherence to PCIe standards streamlines integration into existing systems.

Additional Details

The R5C475II-CSP144A utilizes the PCI Express interface to connect to the host system, providing a high-bandwidth data path. It supports various memory card protocols, allowing for seamless data transfer with different card types. The CSP144A package offers a compact solution for applications where board space is a premium. It features built-in card detection capabilities, which allow the system to automatically detect when a card is inserted or removed. For proper operation, the device requires appropriate driver support, typically provided by Ricoh or integrated into the operating system. Detailed technical specifications, including operating voltage, power consumption, and supported data transfer rates, are available in the Ricoh R5C475II-CSP144A datasheet.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess