EN
  • EN
  • DE

SGM8521XS/TR

Part No SGM8521XS/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description Op-Amp 2, 1..5, 5V 0, 15MHz 0, 05V/us SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000606-SGM8521XS/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8521XS/TR CAD Model

Description

The SGM8521XS/TR is a single-channel, low-power, rail-to-rail output operational amplifier (op-amp) manufactured by SG Micro Corp. It is designed for a wide range of applications where low voltage operation, low power consumption, and rail-to-rail output swing are critical requirements.

Applications:

  • Portable electronics: Battery-powered devices, smartphones, and tablets.
  • Sensor amplification: Signal conditioning for sensors and transducers.
  • Audio amplification: Headphone amplifiers and preamplifiers.
  • Active filters: Signal processing and filtering applications.
  • Instrumentation: Data acquisition systems and test equipment.

Features:

  • Low power consumption: Minimizes battery drain in portable devices.
  • Rail-to-rail output: Maximizes signal swing and dynamic range.
  • Low input offset voltage: Ensures accurate signal amplification.
  • Wide supply voltage range: Operates from 1.8V to 5.5V.
  • Small package size: Allows for use in space-constrained applications.

Benefits:

  • Extended battery life: Reduces power consumption in portable devices.
  • Improved signal quality: Maximizes signal swing and minimizes distortion.
  • Increased accuracy: Ensures accurate signal amplification.
  • Flexible design: Can be easily adapted to different applications.
  • Compact solution: Reduces board space requirements.

Specifications:

The SGM8521XS/TR has a typical supply current of 500nA. The input offset voltage is typically less than 1mV. The gain bandwidth product is typically 1 MHz. The operating temperature range is from -40°C to +125°C. It is available in a SOT-23-5 package. The 'TR' suffix usually indicates tape and reel packaging for automated assembly.

This operational amplifier is a versatile and efficient component for a wide range of analog signal processing applications. Its low power consumption, rail-to-rail output, and small package size make it a popular choice for portable electronics and other space-constrained designs. The robust design and comprehensive documentation ensure that it can be easily integrated into various applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 924 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess