EN
  • EN
  • DE

R5487L302KP-TR

Part No R5487L302KP-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087273-R5487L302KP-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5487L302KP-TR CAD Model

Description

The R5487L302KP-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated output voltage from a varying input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for battery-powered applications and other situations where the input voltage may fluctuate.

Applications

  • Power Management in Portable Electronics: Used in smartphones, tablets, wearable devices, and other portable equipment to supply stable voltage to various components.
  • Post-Regulation in Switching Power Supplies: Filters out noise and ripple from switching regulators to provide clean power to sensitive analog circuits.
  • Battery-Powered Systems: Provides a regulated voltage source for battery-powered devices, ensuring consistent performance as the battery discharges.
  • Microcontroller Power Supply: Regulates the voltage supplied to microcontrollers, ensuring stable operation and preventing data corruption.
  • Wireless Communication Devices: Powers components in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for reliable operation.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and being damaged.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current help to extend battery life in portable devices.
  • Improved System Reliability: Stable output voltage ensures consistent and reliable operation of connected devices.
  • Protection Against Overload Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Reduced Noise and Ripple: Provides a clean power supply for sensitive analog circuits.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.

Additional Details

The R5487L302KP-TR features an output voltage of 3.0V (hence the '30' in the part number). It's typically packaged in a small SOT-23 or similar surface-mount package. The input voltage range generally spans from 1.7V to 5.5V. The low dropout voltage allows it to operate efficiently even as the battery voltage decreases. It often includes a built-in soft-start function to minimize inrush current during startup. The operating temperature range is usually between -40°C and +85°C.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess