EN
  • EN
  • DE

R5478N265CD-TR

Part No R5478N265CD-TR
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1516+Rohs
Reference case SOT-6
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 748503-R5478N265CD-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5478N265CD-TR CAD Model

Description

The R5478N265CD-TR is a voltage detector IC manufactured by Ricoh. These ICs monitor the input voltage and output a reset signal if the voltage drops below a specified threshold. This is crucial for protecting sensitive electronic components from damage due to undervoltage conditions and ensuring the reliable operation of electronic systems.

Applications:

  • Microcontroller Reset Circuits: Essential for resetting microcontrollers during power-up or brownout conditions, ensuring proper initialization and preventing erratic behavior.
  • Power Supply Monitoring: Used in power supplies to monitor the output voltage and provide a fault signal if the voltage deviates from the specified range.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Embedded Systems: Provides voltage monitoring in various embedded systems to ensure stable and reliable operation.
  • Industrial Control Equipment: Used in industrial control equipment to monitor power supply voltages and prevent equipment malfunction.

Features:

  • Low Quiescent Current: Consumes minimal power, making it suitable for battery-powered applications.
  • High Accuracy: Offers precise voltage detection with minimal deviation from the specified threshold.
  • Built-in Hysteresis: Prevents oscillation near the threshold voltage, ensuring stable operation.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits:

  • System Reliability: Ensures the reliable operation of electronic systems by preventing malfunction due to undervoltage conditions.
  • Data Integrity: Protects data from corruption during power failures or brownouts.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset functionality into a single chip, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functionality.

Technical Specifications: The R5478N265CD-TR features a detection voltage around 2.65V. Consult the datasheet for detailed information regarding its electrical characteristics, including the specific threshold voltage, hysteresis voltage, operating temperature range, and package information. The output is typically an open-drain or CMOS output depending on the specific application's requirements.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,435 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess