EN
  • EN
  • DE

R5478N193EC-TR-FF

Part No R5478N193EC-TR-FF
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961185-R5478N193EC-TR-FF
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5478N193EC-TR-FF CAD Model

Description

The R5478N193EC-TR-FF is a voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and regulated output voltage for various electronic applications. It is typically used in power management circuits to ensure consistent performance of sensitive components.

Applications:

  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Microcontroller Power Supplies: Provides a stable voltage supply for microcontrollers and microprocessors.
  • Battery-Powered Devices: Employed in battery-powered devices to regulate voltage from the battery.
  • Sensor Power Supplies: Used to provide a regulated voltage to sensors in various applications.
  • General Voltage Regulation: Employed in any application requiring a stable and regulated voltage source.

Features:

  • Output Voltage: 1.9V (Specific to this part number).
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Low Dropout Voltage: Low dropout voltage for efficient operation with low input voltages.
  • Low Quiescent Current: Low quiescent current for minimal power consumption in standby mode.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage for reliable operation.
  • Efficient Power Conversion: Low dropout voltage and low quiescent current improve efficiency.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Wide Input Voltage Range: Accommodates a variety of power sources.

Additional Details:

The R5478N193EC-TR-FF is a low-dropout (LDO) regulator. It is designed for surface mount technology (SMT) and is available in tape and reel packaging. The regulator requires external capacitors for stability and noise filtering. Proper layout and component selection are essential for optimal performance. This regulator is ideal for applications requiring a stable and efficient voltage source in a small form factor. The "-TR" suffix indicates tape and reel packaging, and the "-FF" likely indicates a specific feature or version. Consult the datasheet for complete specifications and application notes.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess