EN
  • EN
  • DE

R5426D124CA-FA

Part No R5426D124CA-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289144-R5426D124CA-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426D124CA-FA CAD Model

Description

The R5426D124CA-FA is a voltage detector IC from Ricoh. This integrated circuit monitors voltage levels in electronic circuits. When the voltage drops below a certain threshold, it triggers a reset or other appropriate action. It is designed to enhance the stability and reliability of electronic devices, preventing errors caused by voltage fluctuations.

Applications

  • Microcontroller Systems: Power supply monitoring and microcontroller reset during voltage drops to prevent crashes.
  • Battery-Operated Equipment: Battery voltage monitoring to avoid deep discharge, extending battery life.
  • Power Management: Under-voltage lockout (UVLO) for protection from operation at insufficient voltage.
  • Real-Time Clocks (RTC): Guarantees RTC function even with short power loss.
  • Memory Protection: Data backup initiation to secure volatile memory in case of voltage drop.

Features

  • Low Power Consumption: Optimized for battery-powered devices.
  • High Accuracy Voltage Detection: Ensures precision in voltage monitoring.
  • Built-In Hysteresis: Minimizes oscillations at the threshold voltage.
  • Compact Packaging: Designed for integration into smaller electronics.
  • Open Drain Output: Provides flexible logic interface options.

Benefits

  • Improved System Reliability: Minimizes errors associated with voltage drop issues.
  • Increased Battery Longevity: Low power consumption leads to greater battery efficiency.
  • Simplified Circuitry: Requires fewer external components.
  • Better System Protection: Safeguards elements sensitive to low voltage scenarios.
  • Affordable Solution: Provides reliable voltage monitoring at a good value.

Additional Details

The R5426D124CA-FA has specific voltage and temperature operating ranges, as described within the Ricoh datasheet. Typically, it is offered in a compact SOT-23 package for easier PCB implementation. The device has an open-drain N-channel MOSFET as its output, requiring a pull-up resistor connection to a voltage source. The detection voltage will be fixed, such as 1.24V, with some tolerance. Hysteresis helps prevent unstable behavior. The supply current draw is very low, usually microamperes, to save energy. This IC is vital for ensuring stable voltage, found in applications like portable devices and industrial controls.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess