EN
  • EN
  • DE

R5421N152F-TR-FA

Part No R5421N152F-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289121-R5421N152F-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5421N152F-TR-FA CAD Model

Description

The R5421N152F-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed for use in a variety of electronic applications requiring precise voltage monitoring and reset functionality. These ICs are crucial for ensuring system stability and preventing malfunction by detecting voltage drops and triggering appropriate reset sequences.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers upon detecting a low voltage condition.
  • Power Management Systems: Integrated into power management circuits for voltage monitoring and control.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge and ensures proper operation at low voltages.
  • Real-Time Clocks (RTC): Provides a reliable reset signal for RTC modules, ensuring data integrity.
  • Memory Protection: Safeguards memory devices from corruption caused by voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Hysteresis: Offers hysteresis to prevent oscillations during voltage transitions.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Open drain output configuration for flexible interfacing with other circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by low voltage conditions.
  • Enhanced Data Integrity: Protects memory and critical data from corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details

The R5421N152F-TR-FA features a detection voltage of 1.52V. The operating temperature range is typically between -40°C to +85°C. It is supplied in a small SOT-23 package and is RoHS compliant. It employs a CMOS process technology which contributes to its low power consumption and high accuracy. The 'TR-FA' suffix often indicates specific tape and reel packaging for automated assembly processes with enhanced quality checks.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess