EN
  • EN
  • DE

R5323N034B-TR

Part No R5323N034B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288991-R5323N034B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N034B-TR CAD Model

Description

The Ricoh R5323N034B-TR is a voltage detector IC designed for precise voltage monitoring in various electronic applications. It accurately detects when the input voltage falls below a predefined threshold, providing a signal for system reset, power management, or other protective measures. The device is characterized by its low current consumption and compact size, making it well-suited for battery-powered and space-constrained applications.

Applications

  • Microcontroller Reset Circuits: Ensures reliable microcontroller operation by providing a reset signal when the supply voltage drops below a safe level.
  • Battery Monitoring and Protection: Prevents deep discharge of rechargeable batteries by detecting low voltage conditions and triggering a shutdown.
  • Power Failure Detection: Detects power outages and initiates a graceful shutdown to prevent data loss or system corruption.
  • Voltage Monitoring in Portable Devices: Used in smartphones, tablets, and other portable electronics to ensure stable operation and extend battery life.
  • Industrial Control Systems: Provides voltage monitoring for critical components and circuits in industrial environments.

Features

  • Precise Voltage Detection: Offers a high degree of accuracy in detecting the input voltage.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Package: Compact packaging allows for use in space-constrained applications.
  • Open-Drain Output: Provides flexible output configuration for interfacing with various circuits.
  • Built-in Hysteresis: Prevents oscillations and ensures stable switching behavior.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Enhanced Data Protection: Protects data from corruption during power failures.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The R5323N034B-TR features a detection voltage of 3.4V. The "-TR" suffix indicates that the device is supplied in tape and reel packaging for automated assembly. The open-drain output typically requires a pull-up resistor. The built-in hysteresis helps prevent false triggering due to noise. This device is commonly used in applications requiring precise voltage monitoring and low power consumption, such as power management in microcontrollers, battery-powered systems, and industrial control equipment.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Lowest to $12.4155
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5593 $62.3720
95+ $1.2797 $121.5715
140+ $1.2393 $173.5020
195+ $1.2000 $234.0000
250+ $1.1596 $289.9000
335+ $1.0395 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess