The MC74HC86N is a quad 2-input Exclusive-OR (XOR) gate manufactured by Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC (High-speed CMOS) logic family, offering high-speed operation and low power consumption. The XOR gate outputs a high signal only when its two inputs are different. This device is commonly used in digital logic circuits for applications such as parity generation, binary addition, and data encryption.
Applications:
- Parity generators/checkers
- Binary adders/subtractors
- Data encryption/decryption
- Code converters
- Digital comparators
- Signal inverters
Features:
- High-speed operation: tpd = 13ns (typical) at VCC = 5V
- Low power consumption: ICC = 2μA (maximum) at VCC = 5V
- Wide operating voltage range: 2V to 6V
- TTL compatible inputs
- Fanout of 10 LSTTL loads
- Operating temperature range: -55°C to +125°C
Benefits:
- Fast switching speeds for high-performance applications
- Low power consumption for energy-efficient designs
- Versatile logic function for a wide range of applications
- Easy interface with TTL logic circuits
- High output drive capability
- Robust performance over a wide temperature range
Additional Details:
The MC74HC86N consists of four independent 2-input XOR gates in a single package. Each gate performs the logical XOR function, where the output is high only if one, but not both, of the inputs are high. The device operates from a wide voltage range (2V to 6V) and features TTL compatible inputs, allowing for easy interfacing with other logic families. The high output drive capability enables the device to drive a large number of loads. The MC74HC series is known for its reliable performance and is widely used in various digital logic applications. The "N" suffix typically indicates that the device is packaged in a DIP (Dual In-line Package).