EN
  • EN
  • DE

R3130N21EC-TR-F

Part No R3130N21EC-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288632-R3130N21EC-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N21EC-TR-F CAD Model

Description

The R3130N21EC-TR-F is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It is commonly used in a wide range of applications to ensure system stability and prevent data corruption.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy detection voltage: The R3130N21EC-TR-F offers precise voltage detection, ensuring reliable reset operation.
  • Low supply current: This IC features low current consumption, making it suitable for battery-powered applications.
  • Small package: Available in compact packages such as SOT-23, contributing to space savings on the PCB.
  • Built-in hysteresis: Hysteresis prevents chattering or oscillation of the reset signal when the input voltage is near the threshold.
  • Open drain output: The open drain output allows for flexible connection to various microcontrollers and logic circuits.
  • Wide operating voltage range: It supports a broad range of input voltages, enhancing its versatility in different applications.

Benefits

  • Prevents system malfunction: By detecting voltage drops and providing a reset signal, the IC protects against erroneous operation caused by insufficient power.
  • Ensures data integrity: Resetting the microcontroller during undervoltage conditions helps prevent data corruption in memory.
  • Extends battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplifies circuit design: The integrated reset functionality reduces the need for external components.
  • Improves system reliability: Accurate voltage monitoring and reset generation enhance the overall reliability of electronic systems.

Additional Details

The specific detection voltage of the R3130N21EC-TR-F is 2.1V. It typically comes in a small SOT-23 package for surface mount assembly. The operating temperature range usually spans from -40°C to +85°C, making it suitable for various industrial and consumer applications. The IC's open-drain output requires a pull-up resistor. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper usage and integration into the target system.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess