EN
  • EN
  • DE

R3130N20EC-TR-F

Part No R3130N20EC-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288631-R3130N20EC-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N20EC-TR-F CAD Model

Description

The Ricoh R3130N20EC-TR-F is a high-precision voltage detector IC designed for accurate voltage monitoring and system reset functionalities. Manufactured by Ricoh, a reputable supplier of power management solutions, this IC ensures reliable operation in a wide range of electronic applications. The 'TR' suffix indicates that the device is packaged in tape and reel for automated assembly, while '-F' signifies it's a lead-free product, compliant with RoHS standards. 'EC' likely signifies a specific variant with particular electrical characteristics or tolerances.

Applications

  • Microcontroller Systems: Provides a reset signal to the microcontroller when the supply voltage drops below a critical level, preventing data corruption and system malfunctions.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers protective actions if the voltage is out of range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the system when the battery voltage reaches a critical minimum.
  • Industrial Control Systems: Offers reliable voltage monitoring for industrial equipment, ensuring stable operation in demanding environments.
  • Automotive Electronics: Monitors voltage levels in automotive systems, contributing to the correct functioning of various electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal by providing a defined difference between the rising and falling threshold voltages.
  • Open-Drain Output: Provides flexible interfacing options with different logic levels and pull-up resistor configurations.
  • Small Package Size: Available in compact packages, suitable for space-constrained designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, streamlining the design process.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • RoHS Compliance: Environmentally friendly due to lead-free construction.

The R3130N20EC-TR-F operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (estimated to be around 2.0V, based on the '20' in the part number, although verification with the datasheet is essential), the IC asserts a reset signal. The inclusion of hysteresis ensures a stable reset signal, preventing erratic switching when the input voltage is near the threshold. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a specified delay time. The open-drain output enables flexible connections to different logic levels using a pull-up resistor. The small package size makes it easier to integrate into compact devices where space is limited. The low supply current is particularly advantageous in battery-powered applications, extending the operational lifespan of the device. Adherence to RoHS standards ensures its suitability for environmentally conscious designs. The R3130N20EC-TR-F delivers a dependable and efficient solution for voltage monitoring and reset generation, critical for ensuring stable and predictable operation in various electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess