EN
  • EN
  • DE

LTV-816S-TA1-D-SC

Part No LTV-816S-TA1-D-SC
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072923-LTV-816S-TA1-D-SC
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816S-TA1-D-SC CAD Model

Description

The LTV-816S-TA1-D-SC is a surface-mount phototransistor optocoupler manufactured by Lite-On Inc. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. The device is designed for applications requiring electrical isolation between input and output circuits in a surface-mount configuration. The "-TA1-D-SC" likely denotes specific testing, packaging, or lead forming characteristics.

Applications

  • Surface Mount Device (SMD) Applications: Used in devices that require surface mount components for automated assembly.
  • Power Supplies: Provides feedback isolation in switching mode power supplies (SMPS).
  • Industrial Automation: Interfaces input/output signals in industrial control systems.
  • Data Communication Equipment: Isolates data and control signals in communication devices.
  • Consumer Electronics: Used in various consumer electronic products for signal isolation and safety.

Features

  • Surface Mount Package: Allows for automated assembly and high-density board designs.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • Compact Size: Small footprint is ideal for space-constrained applications.
  • CTR (Current Transfer Ratio): Efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Automated Assembly: Surface mount design allows for cost-effective automated assembly processes.
  • Enhanced Safety: High isolation voltage protects circuits and personnel from high voltage hazards.
  • Space Saving: Compact package allows for use in high-density applications.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.
  • Reduced Manufacturing Costs: Automated assembly reduces manual labor and improves production throughput.

Additional Details

The LTV-816S-TA1-D-SC is designed for reflow soldering processes. It typically operates with a forward current (IF) of 20mA and a collector-emitter voltage (VCEO) that varies depending on the application. Refer to the Lite-On Inc. datasheet for detailed electrical specifications, application guidelines, and specific information regarding the "-TA1-D-SC" designation. This information will clarify any unique testing procedures or packaging variations associated with this specific part number.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess