EN
  • EN
  • DE

74AHC04D,112

Part No 74AHC04D,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SO / Inverter IC 6 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHC
Package Tube
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935263040112,74AHC04D,2156-74AHC04D,112,74AHC04D-ND,2156-74AHC04D,112-NEX,NEXNEX74AHC04D,112
Standard Package 57
Win Source Part Number 1207130-74AHC04D,112
Ultra Librarian 3D Model Ultra Librarian 74AHC04D,112 CAD Model

Description

The Nexperia USA Inc. 74AHC04D,112 is an obsolete integrated circuit.

  • Win Source Part Number: 1207130-74AHC04D,112
  • Function: Logic Gate and Inverter
  • Circuits: Six
  • Standard Package: 57
  • Max Propagation Delay: 7.5ns @ 5V and 50pF
  • Current Quiescent: 2 µA
  • Voltage Supply: 2V ~ 5.5V
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 14-SO
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,996 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess