EN
  • EN
  • DE

R3112D351A-TR-FA

Part No R3112D351A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288473-R3112D351A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112D351A-TR-FA CAD Model

Description

The R3112D351A-TR-FA is a voltage detector IC produced by Ricoh. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a pre-determined threshold. This is crucial for protecting microcontrollers and other sensitive electronic components from operating under undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Portable electronic devices

Features

  • High-accuracy detection voltage: 3.5V
  • Low supply current
  • Small package size: SOT-23-5
  • Built-in hysteresis
  • Open drain output
  • Wide operating temperature range

Benefits

  • Reliable voltage monitoring: The high-accuracy detection voltage ensures precise monitoring of voltage levels, preventing malfunctions due to undervoltage conditions.
  • Extended battery life: The low supply current minimizes power consumption, extending the operating life of battery-powered devices.
  • Space-saving design: The small package size allows for integration into compact electronic devices.
  • Noise immunity: The built-in hysteresis prevents chattering of the reset signal due to noise on the power supply line.
  • Flexible system design: The open drain output allows for easy interfacing with various microcontroller and logic circuits.
  • Robust operation: The wide operating temperature range ensures reliable performance in various environments.

The R3112D351A-TR-FA has a detection voltage of 3.5V. Its open drain output configuration needs an external pull-up resistor. It is housed in a SOT-23-5 package. The device's low current consumption and small size make it well-suited for applications where space and power are at a premium. The precise voltage detection prevents the system from operating at potentially damaging undervoltage levels, improving overall system reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess