EN
  • EN
  • DE

R3111Q431A-TR

Part No R3111Q431A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288448-R3111Q431A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q431A-TR CAD Model

Description

The R3111Q431A-TR is a voltage detector manufactured by Ricoh. It is a precision voltage monitoring IC designed to safeguard electronic circuits by detecting undervoltage conditions and issuing a reset signal. This IC is essential for ensuring the reliable operation of microcontrollers, microprocessors, and other voltage-sensitive components.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out events.
  • Battery Management Systems: Monitors battery voltage levels to prevent deep discharge and protect the battery's lifespan.
  • Power Supply Supervision: Monitors the output voltage of power supplies to ensure stable and reliable operation.
  • Industrial Control Systems: Protects sensitive electronic equipment in industrial environments from damage caused by voltage fluctuations.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor voltage and ensure proper operation.

Features:

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal tolerance for accurate undervoltage detection.
  • Built-in Delay Circuit: Prevents false resets caused by transient voltage drops or noise on the power line.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package: Available in compact packages for space-constrained applications, such as portable devices and embedded systems.
  • Wide Operating Temperature Range: Ensures reliable performance over a broad range of environmental conditions.
  • Open Drain Output: Provides a flexible output configuration, allowing it to be easily integrated with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system malfunctions, data corruption, and unpredictable behavior caused by undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes the drain on battery power, extending the operational time of battery-powered devices.
  • Simplified Circuit Design: The built-in delay circuit reduces the need for external components, simplifying the design process and reducing board space.
  • Space Saving: The small package allows for integration into compact electronic devices where space is at a premium.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by voltage fluctuations, improving overall system robustness.

Additional Details:

The R3111Q431A-TR is characterized by a detection voltage of 4.3V. It integrates a delay circuit that introduces a specific delay time after the voltage recovers above the threshold, preventing premature resets. The IC consumes very little supply current, making it ideal for low-power applications. It is typically housed in a small SOT-23 package. The operating temperature range is broad, typically from -40°C to +85°C. The output configuration is N-channel open drain; therefore, an external pull-up resistor is required to establish a high-level output voltage when the input voltage is above the detection threshold. The precise value of the pull-up resistor should be selected based on the specific application requirements.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8196 $61.1136
37+ $3.1335 $115.9395
58+ $3.0365 $176.1170
79+ $2.9383 $232.1257
102+ $2.8401 $289.6902
137+ $2.5468 $348.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess