EN
  • EN
  • DE

R3111Q231B-TR-F

Part No R3111Q231B-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288390-R3111Q231B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q231B-TR-F CAD Model

Description

The R3111Q231B-TR-F is a voltage regulator IC manufactured by Ricoh. This is a high-accuracy voltage regulator featuring a low supply current. It provides a stable 2.3V output voltage with internal short-circuit protection and auto-discharge function. The IC is available in a small SOT-23-5 package. The "-TR" suffix represents tape and reel packaging for automated assembly and "-F" signifies it is a lead-free component.

Applications:

  • Power Management for Portable Devices
  • Voltage Regulation in Wireless Communication Modules
  • Sensor Power Supply
  • Real-Time Clock (RTC) Power
  • Microcontroller Power Supply

Features:

  • Output Voltage: 2.3V (Fixed)
  • High-Accuracy Output Voltage: ±0.8%
  • Low Supply Current: 95 μA (Typical)
  • Maximum Input Voltage: 6.5V
  • Output Voltage Temperature Coefficient: ±30 ppm/°C (Typical)
  • Short-Circuit Protection: Prevents damage due to short circuits.
  • Auto-Discharge Function: Rapidly discharges output capacitor when disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic components.
  • Longer Battery Life: Low supply current optimizes energy efficiency in battery-powered devices.
  • Protection Against Damage: Short-circuit protection prevents potential damage to the regulator and other components.
  • Simplified Circuitry: The auto-discharge function minimizes the need for external components.
  • Compact Design: The small SOT-23-5 package saves valuable board space.

Additional Details:

The R3111Q231B-TR-F regulator provides a stable and reliable 2.3V power supply. The low quiescent current makes it suitable for battery-powered applications. The short-circuit protection enhances the robustness of the overall system. The auto-discharge functionality ensures quick discharging of the output capacitor when disabled, which prevents unexpected behavior in downstream circuits. The tape and reel packaging facilitates automated assembly processes, and the lead-free construction meets environmental compliance standards.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9561 $59.4732
29+ $4.0668 $117.9372
44+ $3.9397 $173.3468
61+ $3.8127 $232.5747
79+ $3.6856 $291.1624
105+ $3.3045 $346.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess