EN
  • EN
  • DE

R3111N341A-TR-FA

Part No R3111N341A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288336-R3111N341A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N341A-TR-FA CAD Model

Description

The R3111N341A-TR-FA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and data corruption in electronic systems, particularly in battery-powered and voltage-sensitive applications.

Applications

  • Microcontroller (MCU) reset circuits
  • Battery-powered devices (smartphones, tablets, wearables)
  • Power management systems
  • System voltage monitoring
  • Real-time clock (RTC) backup
  • Portable electronic devices

Features

  • High-accuracy voltage detection: Ensures precise monitoring of the supply voltage.
  • Low supply current: Minimizes power consumption, which is critical in battery-powered applications.
  • Built-in hysteresis: Prevents oscillation of the reset signal caused by noise or slight voltage fluctuations.
  • Small SOT-23 package: Allows for compact and efficient PCB designs.
  • Open drain output: Provides flexibility in interfacing with various logic circuits and voltage levels.
  • Wide operating temperature range: Enables reliable operation in diverse environmental conditions.

Benefits

  • Enhances system reliability: Prevents data corruption and system crashes due to undervoltage conditions.
  • Extends battery life: Low power consumption enables longer operating times in battery-powered devices.
  • Simplifies circuit design: The small package and integrated features reduce the need for external components.
  • Improves system stability: The hysteresis feature prevents false triggering and ensures a clean reset signal.
  • Cost-effective solution: Provides a reliable voltage detection function at a competitive price.

Technical Specifications

The R3111N341A-TR-FA features a specific detection voltage, typically around 3.4V (consult the official datasheet for the exact value). The "-TR" suffix indicates that it is supplied in tape and reel packaging for automated assembly. The "-FA" likely denotes a specific manufacturing process or lead-free finish. The output is an N-channel open drain configuration. It operates over a wide temperature range, typically from -40°C to +85°C. For detailed electrical characteristics, package dimensions, and application notes, refer to the official datasheet from Ricoh.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess