EN
  • EN
  • DE

R3111N252C-TR

Part No R3111N252C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288305-R3111N252C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N252C-TR CAD Model

Description

The R3111N252C-TR is a voltage detector IC manufactured by Ricoh. It is a highly accurate and low supply current voltage detector featuring a built-in delay circuit. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold, ensuring the stable operation of microcontrollers and other digital circuits.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • System power-on reset circuits
  • Battery voltage monitoring
  • Power failure detection

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • Built-in delay circuit: Prevents false resets due to transient voltage drops.
  • Small package: Available in compact packages for space-constrained applications.
  • Wide operating voltage range: Offers flexibility in various system environments.
  • CMOS process: Provides high stability and low power consumption.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage drops.
  • Extended battery life: Low power consumption is ideal for battery-powered devices.
  • Simplified circuit design: Integrated delay circuit reduces the need for external components.
  • Compact solution: Small package size allows for integration in small form-factor devices.
  • Stable operation: CMOS process ensures stable performance over a wide range of temperatures.

Additional Details

The detection voltage of the R3111N252C-TR is typically 2.5V. It includes a hysteresis characteristic to prevent chattering near the threshold voltage. The delay time is typically fixed internally and is designed to be long enough to allow the power supply to stabilize during power-up. This device comes in a small package, such as SOT-23 or DFN, which makes it suitable for high-density board assembly.

The R3111 series provides different voltage detection thresholds, offering designers flexibility in selecting the optimal voltage level for their specific application. It's commonly used in various electronic devices to guarantee proper functioning during power fluctuations. The "-TR" suffix indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess