The Ricoh R3111N111A-TR is a voltage detector IC designed for accurate voltage monitoring and system reset functionality. As part of the R3111 series, this component is crucial in ensuring stable operation for various electronic devices. It detects voltage drops and initiates a reset sequence, preventing potential malfunctions. The IC's design focuses on low power consumption, making it suitable for battery-powered applications.
Applications:
- Microcontroller Systems: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization.
- Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and prolong battery life in portable devices such as smartphones, tablets, and wearables.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting sensitive electronic components from damage due to voltage drops.
- Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and providing a reset when needed.
- Automotive Electronics: Used in various automotive applications to monitor voltage levels and ensure the proper functioning of electronic systems.
Features:
- High-Accuracy Voltage Detection: Offers precise voltage detection for reliable system reset functionality.
- Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications and extending battery life.
- Built-in Hysteresis: Prevents false resets due to minor voltage fluctuations, enhancing system stability.
- Open Drain Output: Provides flexibility in interfacing with various logic circuits and microcontrollers.
- Small Package: Available in compact packages such as SOT-23, allowing for use in space-constrained applications.
- Wide Operating Temperature Range: Operates reliably across a broad temperature range, ensuring consistent performance in diverse environments.
Benefits:
- Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage drops, ensuring stable and predictable operation.
- Prolonged Battery Life: Reduces power consumption, increasing the operational time of battery-powered devices.
- Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
- Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.
- Improved System Protection: Protects sensitive electronic components from damage due to undervoltage conditions, enhancing overall system durability.
Additional Details:
The R3111N111A-TR features a detection voltage of 1.1V. The '-TR' indicates tape and reel packaging, facilitating automated assembly processes. The 'A' might signify a specific tolerance grade or feature variation within the series. This IC is commonly available in a small SOT-23 or similar surface-mount package. The open-drain output requires an external pull-up resistor for proper operation. Designed to function efficiently across a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various operating conditions. The integrated hysteresis prevents unwanted reset triggers caused by minor voltage variations near the detection threshold. Its low quiescent current makes it an ideal choice for extending battery life in portable electronic devices.